EN
  • EN
  • DE

BAS40-04/DG/B2,215

Part No BAS40-04/DG/B2,215
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048196-BAS40-04/DG/B2,215
Categories OEM Parts(A-B)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAS40-04/DG/B2,215 CAD Model

Description

The BAS40-04/DG/B2,215 is a Schottky barrier diode manufactured by Nexperia. It is designed for high-speed switching and rectification applications. It is characterized by its low forward voltage drop and fast switching speed, making it suitable for a wide range of applications where efficiency and speed are critical. The '/DG' likely refers to a specific production batch or test condition, while '/B2' could indicate binning or a packaging variant. The '215' is a packing code.

Applications:

  • High-Speed Switching: Used in switching circuits where fast response times are required.
  • Reverse Polarity Protection: Protecting sensitive components from reverse voltage connections.
  • Clamping Circuits: Limiting voltage levels to protect circuits from overvoltage conditions.
  • DC-DC Converters: Used in DC-DC converters to improve efficiency.
  • Instrumentation: Used in measuring devices requiring low forward voltage drop and fast response.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-speed operation in switching circuits.
  • Low Capacitance: Reduces switching losses and improves high-frequency performance.
  • Surface Mount Package: Suitable for automated assembly and high-density PCB designs (SOT-23).
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.
  • Repetitive Peak Reverse Voltage: 40V

Benefits:

  • Improved Efficiency: Reduces power loss and improves overall circuit efficiency.
  • Fast Response Time: Enables high-speed operation in switching applications.
  • Compact Size: Saves valuable board space in miniaturized electronic devices.
  • Enhanced Circuit Performance: Improves the performance of switching and rectification circuits.
  • Easy Integration: Facilitates easy assembly and integration into electronic systems.

Additional Details:

The BAS40-04/DG/B2,215 is housed in a SOT-23 surface mount package, making it compatible with automated assembly processes. Its low forward voltage drop and fast switching speed make it a popular choice for a variety of high-speed switching and rectification applications. The small size is advantageous for modern circuit design.

Technical Specifications:

  • Package: SOT-23
  • Repetitive Peak Reverse Voltage (VRRM): 40V
  • Forward Current (IF): [Consult Datasheet for specific value]
  • Forward Voltage (VF): [Consult Datasheet for specific value]
  • Operating Temperature: [Consult Datasheet for specific value]

The BAS40-04/DG/B2,215 Schottky diode provides a reliable and efficient solution for high-speed switching and rectification in a variety of electronic applications. Its low forward voltage drop and fast switching speed make it a popular choice for designers seeking to improve circuit performance and efficiency.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess