EN
  • EN
  • DE

BAT17,235

Part No BAT17,235
Manufacturer Nexperia USA Inc.
Catalog RF Diodes
Description RF DIODE SCHOTTKY 4V TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 4V
Current - Max 30 mA
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Resistance @ If, F 15Ohm @ 5mA, 1kHz
Temperature Range - Operating 100°C (TJ)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BAT17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1367051-BAT17,235
Ultra Librarian 3D Model Ultra Librarian BAT17,235 CAD Model

Description

The BAT17,235 is a Schottky diode from Nexperia USA Inc. It is designed for RF applications and is surface mountable in a TO-236-3, SC-59, SOT-23-3 package. The diode has a maximum reverse voltage of 4V and a maximum forward current of 30mA. It has a low resistance of 15Ω at 5mA and 1kHz. The BAT17,235 is a Schottky diode from Nexperia USA Inc.

  • Application: RF
  • Mounting Type: Surface Mount
  • Package: TO-236-3, SC-59, SOT-23-3
  • Maximum Reverse Voltage: 4V
  • Maximum Forward Current: 30mA
  • Resistance: 15Ω @ 5mA, 1kHz
  • Diode Configuration: Single
  • Capacitance: 1pF @ 0V, 1MHz
  • Operating Temperature: Up to 100°C

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess