EN
  • EN
  • DE

BC817-25,215

Part No BC817-25,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 45 V
Collector- Base Voltage VCBO 50 V
Emitter- Base Voltage VEBO 5 V
Collector-Emitter Saturation Voltage 700 mV
Maximum DC Collector Current 500 mA
Pd - Power Dissipation 250 mW
Gain Bandwidth Product fT 100 MHz
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Series BC817
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 160 at 100 mA, 1 V
Height 1 mm
Length 3 mm
Technology Si
Width 1.4 mm
Brand Nexperia
DC Collector/Base Gain hfe Min 160 at 100 mA, 1 V, 40 at 500 mA, 1 V
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BC817-25,215 CAD Model

Description

The BC817-25,215 is a high-performance NPN bipolar junction transistor (BJT) from NXP Semiconductors, renowned for its reliability and efficiency in a wide range of electronic applications. This transistor is designed for general-purpose switching and amplification tasks, making it a versatile component for both commercial and educational projects.

Key Features

  • Transistor Type: NPN - The NPN configuration allows for a high current gain and is typically used in signal processing applications.
  • DC Current Gain (hFE): 160 to 400 - This range of current gain ensures that the transistor can amplify electrical signals effectively.
  • Collector-Emitter Voltage (VCEO): 45 V - This voltage rating indicates the maximum voltage the transistor can tolerate between its collector and emitter without breakdown.
  • Collector Current - Continuous (IC): 500 mA - The BC817-25,215 can handle a continuous collector current up to 500 mA, making it suitable for driving moderate loads.
  • Power Dissipation (Pd): 250 mW - The power dissipation rating refers to the amount of power in the form of heat that the transistor can dissipate without damage.
  • Operating Temperature Range: -65°C to +150°C - The device can operate effectively across a wide temperature range, ensuring stability in various environments.

Applications

The BC817-25,215 is commonly used in:

  • Switching applications
  • Signal amplification
  • Power management solutions
  • Driver stages in hi-fi amplifiers and television circuits

Package and Quality Assurance

The component comes in a Surface-Mount Device (SMD) SOT-23 package, which is ideal for automated assembly processes and space-saving PCB designs. NXP's commitment to quality ensures that each BC817-25,215 transistor meets rigorous industry standards for performance and reliability.

Conclusion

With its robust performance characteristics and flexible applications, the BC817-25,215 from NXP is a go-to transistor for designers and engineers looking for a reliable and efficient solution for their circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT PNP general purpose double transistor
Lowest to $0.0414
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.2911
NXP / Nexperia
RF Bipolar Transistors Single NPN 15V 25mA 300mW 25 2.8GHz
Need more? Email Us
Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $1.6128
Toshiba Semiconductor and Storage
MOSFETs
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Lowest to $0.0848
Toshiba Semiconductor and Storage
MOSFETs LowON Res MOSFET ID=4A VDSS=20V
Lowest to $0.2911
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
Infineon Technologies
MOSFETs HIGH POWER_LEGACY
Lowest to $23.3473

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,910+ $0.0262 $50.0420
4,085+ $0.0245 $100.0825
6,330+ $0.0237 $150.0210
9,095+ $0.0220 $200.0900
11,795+ $0.0212 $250.0540
14,710+ $0.0204 $300.0840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354,470 pieces
MOQ: 1910 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess