EN
  • EN
  • DE

BC846DS,115

Part No BC846DS,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 65V 0.1A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 65V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 250mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package 6-TSOP
Base Product Number BC846
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377186-BC846DS,115
Ultra Librarian 3D Model Ultra Librarian BC846DS,115 CAD Model

Description

The BC846DS,115 is a dual NPN bipolar transistor array from Nexperia USA Inc..

  • Series: BC846
  • Applications: Automotive
  • Automotive: AEC-Q100
  • Mounting Type: Surface Mount
  • Package / Case: 6-TSOP
  • Transistor Type: NPN
  • Current - Collector (Ic) (Max): 100mA
  • Voltage - Collector Emitter Breakdown (Max): 65V
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
  • Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
  • Current - Collector Cutoff (Max): 15nA
  • Frequency - Transition: 100MHz
  • Power - Max: 250mW

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1524 $57.9120
925+ $0.1251 $115.7175
1,430+ $0.1212 $173.3160
1,975+ $0.1173 $231.6675
2,550+ $0.1133 $288.9150
3,410+ $0.1016 $346.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess