EN
  • EN
  • DE

BSP126,115

Part No BSP126,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 375MA SOT223 / Trans MOSFET N-CH 250V 0.375A 4-Pin(3+Tab) SC-73 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 250V
Current - Continuous Drain (Id) @ 25°C 375mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 2V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 120pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.5W (Ta)
Rds On (Maximum) @ Id, Vgs 5 Ohm @ 300mA, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package SOT-223
Package TO-261-4, TO-261AA
Win Source Part Number 770423-BSP126,115
Popularity Medium
Supply and Demand Status Limited
Family Name BSP126
Introduction Date June 23, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian BSP126,115 CAD Model

Description

The Nexperia USA Inc. BSP126,115 is a MOSFET transistor from Nexperia USA Inc..

  • Power Dissipation: 1.5W
  • Drain-Source Voltage: 250V
  • Operating Temperature Range: -55°C to 150°C
  • Package: Reel

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4178 $50.1360
295+ $0.3429 $101.1555
455+ $0.3321 $151.1055
625+ $0.3214 $200.8750
805+ $0.3107 $250.1135
1,080+ $0.2786 $300.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess