EN
  • EN
  • DE
  • IT

BSP230,135

Part No BSP230,135
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 300V 210MA SOT223  /  P-Channel 300 V 210mA (Ta) 1.5W (Ta) Surface Mount SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 300 V
Current - Continuous Drain (Id) @ 25°C 210mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 17Ohm @ 170mA, 10V
Vgs(th) (Max) @ Id 2.55V @ 1mA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 90 pF @ 25 V
Power Dissipation (Max) 1.5W (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-223
Package / Case TO-261-4, TO-261AA
Base Product Number BSP230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 568-6959-6-ND,NEXNXPBSP230,135,1727-5487-6,1727-5487-1,1727-5487-2,BSP230,135-ND,934024380135,BSP230 /T3,BSP230135,2156-BSP230,135,2156-BSP230,135-NEX,BSP230 /T3-ND,568-6959-1-ND,568-6959-6,568-6959-2-ND,NEXNEXBSP230135,568-6959-2,568-6959-1
Standard Package 4,000
Win Source Part Number 1094545-BSP230,135
Ultra Librarian 3D Model Ultra Librarian BSP230,135 CAD Model

Description

The BSP230,135 is a P-channel MOSFET transistor that is ideal for use in various applications such as power management, load switching, and battery protection.

  • Channel Type: P-channel
  • Drain to Source Voltage: 300V
  • Continuous Drain Current: 210mA @ 25°C
  • Maximum On-Resistance: 17 ohms @ 170mA and 10V
  • Gate-Source Threshold Voltage: 2.55V @ 1mA
  • Maximum Input Capacitance: 90pF @ 25V
  • Power Dissipation: 1.5W @ Ta
  • Package/Case: TO-261-4, TO-261AA
  • Supplier Device Package: SOT-223
  • Packaging: Tape and reel

You May Also Be Interested in

Taiwan Semiconductor
60V N-Channel Power MOSFET
Need more? Email Us
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1276
Toshiba Semiconductor and Storage
Lowest to $0.6108
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.4902
Toshiba Semiconductor and Storage
Lowest to $5.6478
Rohm Semiconductor
Lowest to $2.5665
Toshiba Semiconductor and Storage
Lowest to $0.2608

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess