EN
  • EN
  • DE

BSS192,115

Part No BSS192,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 240V 0.2A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 240V
Continuous Drain Current at 25°C 200mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Input Capacitance 90pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 560mW (Ta), 12.5W (Tc)
Maximum Rds On at Id,Vgs 12 Ohm @ 200mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Dimension TO-243AA
Win Source Part Number 1024509-BSS192,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSS192,115 CAD Model

Description

The Nexperia USA Inc. MOSFET is a P-channel device that offers a drain-source breakdown voltage of 240V and a continuous drain current of 200mA (Ta) @ 25°C.

  • Channel Type: P-channel
  • Drain-Source Breakdown Voltage: 240V
  • Continuous Drain Current: 200mA (Ta) @ 25°C
  • Maximum Rds On @ Id,Vgs: 12 Ohm @ 200mA, 10V
  • Gate-Source Threshold Voltage: 2.8V @ 1mA
  • Package: TO-243AA SOT-89-3
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Maximum Input Capacitance: 90pF @ 25V
  • Drive Voltage: (Max Rds On, Min Rds On) of 10V
  • Category: Discrete semiconductor products
  • Power Dissipation (Max): 560mW (Ta), 12.5W (Tc)
  • Mounting: SMD (SMT) technology

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,960 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess