EN
  • EN
  • DE

BUK661R9-40C,118

Part No BUK661R9-40C,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 120A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 260nC @ 10V
Max Input Capacitance 15100pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 306W (Tc)
Maximum Rds On at Id,Vgs 1.9 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1025176-BUK661R9-40C,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK661R9-40C,118 CAD Model

Description

The Nexperia USA Inc. BUK661R9-40C,118 is a N-Channel MOSFET suitable for use in a wide range of applications.

  • Manufacturer: Nexperia USA Inc.
  • Drain-Source Breakdown Voltage: 40V
  • Continuous Drain Current: 120A @ 25°C
  • Maximum Power Dissipation: 306W (Tc)
  • Maximum Rds On: 1.9 mOhm @ 25A, 10V
  • Gate-Source Threshold Voltage: 2.8V @ 1mA
  • Maximum Gate Charge: 260nC @ 10V
  • Maximum Input Capacitance: 15100pF @ 25V
  • Maximum Gate-Source Voltage: ±16V
  • Package: D2PAK
  • Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Use: Suitable for use in discrete semiconductor products
  • Popularity: Medium
  • Status: Balanced

You May Also Be Interested in

STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess