EN
  • EN
  • DE

BUK6D120-40EX

Part No BUK6D120-40EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 2.9A/5.7A 6DFN / N-Channel 40 V 2.9A (Ta), 5.7A (Tc) 2W (Ta), 7.5W (Tc) Surface Mount DFN2020MD-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 2.9A (Ta), 5.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 120mOhm @ 2.9A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 3.6 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 113 pF @ 20 V
Power Dissipation (Max) 2W (Ta), 7.5W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DFN2020MD-6
Package / Case 6-UDFN Exposed Pad
Base Product Number BUK6D120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1727-8652-6,1727-8652-1,934660744115,1727-8652-2
Standard Package 3,000
Win Source Part Number 964447-BUK6D120-40EX
Ultra Librarian 3D Model Ultra Librarian BUK6D120-40EX CAD Model

Description

The BUK6D120-40EX is a N-Channel MOSFET transistor with a drain to source voltage of 40 V and continuous drain current of 2.9A (Ta), 5.7A (Tc).

  • Rds On (Max): 120mOhm @ 2.9A, 10V
  • Vgs(th) (Max): 2.5V @ 250µA.
  • Power Dissipation: 2W (Ta), 7.5W (Tc)
  • Gate Charge (Qg): 3.6 nC @ 10 V.
  • Input Capacitance (Ciss): 113 pF @ 20 V
  • Vgs: ±20V.
  • Operating Temperature: -55°C ~ 175°C (TJ)
  • Package: 6-UDFN Exposed Pad package.
  • Series: Automotive, AEC-Q101 series
  • Package Type: Tape & Reel package.

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,460 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess