EN
  • EN
  • DE

BUK7509-75A,127

Part No BUK7509-75A,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 75A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 6760pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025212-BUK7509-75A,127
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian BUK7509-75A,127 CAD Model

Description

The Nexperia BUK7509-75A,127 is an N-channel MOSFET in a TO-220AB package.

  • Package: TO-220AB
  • Drain-Source Breakdown Voltage: 75V
  • Continuous Drain Current: 75A (Tc) @ 25°C
  • Gate-Source Threshold Voltage: 4V @ 1mA
  • Maximum Input Capacitance: 6760pF @ 25V
  • Maximum Rds On at Id,Vgs: 9 mOhm @ 25A, 10V
  • Power Dissipation (Max): 230W (Tc)
  • Suitable for: Power Management

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7898 $58.7388
15+ $8.0330 $120.4950
23+ $7.7824 $178.9952
31+ $7.5306 $233.4486
40+ $7.2800 $291.2000
54+ $6.5269 $352.4526
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess