EN
  • EN
  • DE

BUK7Y28-75B,115

Part No BUK7Y28-75B,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 35.5A LFPAK56  /  N-Channel 75 V 35.5A (Tc) 85W (Tc) Surface Mount LFPAK56, Power-SO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 75 V
Current - Continuous Drain (Id) @ 25°C 35.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 28mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 21.2 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1417 pF @ 25 V
Power Dissipation (Max) 85W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package LFPAK56, Power-SO8
Package / Case SC-100, SOT-669
Base Product Number BUK7Y28
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names BUK7Y2875B115,568-5519-1,568-5519-2,568-5519-6,568-5519-6-ND,568-5519-1-ND,568-5519-2-ND,1727-4609-6,1727-4609-2,1727-4609-1,934063303115
Standard Package 1,500
Win Source Part Number 1050076-BUK7Y28-75B,115
Ultra Librarian 3D Model Ultra Librarian BUK7Y28-75B,115 CAD Model

Description

The Nexperia BUK7Y28-75B,115 is an N-channel MOSFET transistor that is part of the Automotive, AEC-Q101, TrenchMOS™ series.

  • Applications: designed for use in a variety of applications, including discrete semiconductor products and transistors - FETs, MOSFETs - Single.
  • Voltage: maximum drain to source voltage of 75 V
  • Current: continuous drain current of 35.5A @ 25°C.
  • Rds On (Max): 28mOhm @ 15A, 10V
  • Vgs(th) (Max): 4V @ 1mA.
  • Package/Case: SC-100, SOT-669
  • Supplier Device Package: LFPAK56, Power-SO8.
  • Gate Charge (Qg) (Max): 21.2 nC @ 10 V
  • Input Capacitance (Ciss) (Max): 1417 pF @ 25 V.
  • Temperature Range: between -55°C to 175°C (TJ).
  • ECCN: EAR99.
  • MSL Level: 1 (Unlimited)
  • REACH status: unaffected.
  • HTSUS: 8541.29.0095
  • Manufactured by: Nexperia USA Inc.
  • Other names: BUK7Y2875B115, 568-5519-1, 568-5519-2, 568-5519-6, 568-5519-6-ND, 568-5519-1-ND, 568-5519-2-ND, 1727-4609-6, 1727-4609-2, 1727-4609-1, and 934063303115.
  • Base product number: BUK7Y28
  • Drive voltage (Max Rds On, Min Rds On): 10V.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess