EN
  • EN
  • DE

BUK7Y9R9-80EX

Part No BUK7Y9R9-80EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 89A LFPAK56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features N-Channel 80 V 89A (Tc) 195W (Tc) Surface Mount LFPAK56, Power-SO8
Manufacturer Nexperia USA Inc.
Series TrenchMOS™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package SC-100, SOT-669
Case / Package LFPAK56, Power-SO8
Family Name BUK7Y9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 568-10969-1, 1727-1489-1, 568-10969-1-ND, 1727-1489-2, 568-10969-2, BUK7Y9R9-80EX-ND, 1727-1489-6, 568-10969-6, 934067419115, 568-10969-2-ND, 568-10969-6-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865021-BUK7Y9R9-80EX
Ultra Librarian 3D Model Ultra Librarian BUK7Y9R9-80EX CAD Model

Description

The electronic component with part number 865021-BUK7Y9R9-80EX from Nexperia USA Inc. is a N-Channel 80 V 89A (Tc) 195W (Tc) Surface Mount LFPAK56, Power-SO8.

  • Series: TrenchMOS™
  • Category: Discrete semiconductor products
  • Package: SC-100, SOT-669
  • Mounting: reel - TR
  • Quantity per package: 1500
  • Estimated Production Lead Time: 26 weeks
  • REACH: REACH unaffected
  • ECCN: EAR99

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6142 $52.2840
47+ $2.1450 $100.8150
73+ $2.0779 $151.6867
100+ $2.0109 $201.0900
129+ $1.9439 $250.7631
173+ $1.7428 $301.5044
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,896 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess