EN
  • EN
  • DE
  • IT

BZB984-C7V5,115

Part No BZB984-C7V5,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 7.5V SOT663
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Maximum Power Dissipation 265mW
Impedance (Max) (Zzt) 6 Ohm
Current - Reverse Leakage @ Vr 1μA @ 5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-663
Win Source Part Number 1025735-BZB984-C7V5,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZB984-C7V5,115 CAD Model

Description

The Nexperia USA Inc. BZB984-C7V5 is a zener diode with a voltage rating of 7.5V.

  • Voltage Rating: 7.5V
  • Configuration: common anode
  • Maximum Forward Voltage: 900mV @ 10mA
  • Current Reverse Leakage @ Vr: 1μA @ 5V
  • Mounting: SMD mounting
  • Tolerance: ±5%
  • Impedance (maximum): 6 Ohms
  • Package: SOT-663
  • Category: Discrete Semiconductor Products
  • Maximum Power Dissipation: 265mW
  • Supply and Demand Status: sufficient.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1216
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0737
Diodes Incorporated
Lowest to $13.5583
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0763
Diodes Incorporated
DIODE ZENER ARRAY 22V SOT363
Lowest to $0.1038
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Lowest to $1.3911
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD3
Lowest to $0.1331
NXP / Nexperia
DIODE ZENER ARRAY 18V 5TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess