EN
  • EN
  • DE

PBLS4002Y,115

Part No PBLS4002Y,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 40V
Resistor - Base (R1) (Ohms) 4.7k
Resistor - Emitter Base (R2) (Ohms) 4.7k
Typical Gain (hFE) (Min) 30 @ 10mA, 5V / 150 @ 100mA, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 350mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA
Frequency - Transition 300MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1086373-PBLS4002Y,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS4002Y,115 CAD Model

Description

The PBLS4002Y,115 is a dual NPN and PNP pre-biased transistor in a 6-TSSOP package.

  • Collector-Emitter Breakdown Voltage (NPN): 50V
  • Collector-Emitter Breakdown Voltage (PNP): 40V
  • Applications: Audio amplifiers, voltage regulators, and power management circuits
  • Typical Gain (hFE) @ 10mA, 5V: 30
  • Typical Gain (hFE) @ 100mA, 2V: 150
  • Frequency Transition: 300MHz
  • Maximum Power Dissipation: 300mW

You May Also Be Interested in

Rohm Semiconductor
UMD25N IS A DIGITAL TRANSISTOR C / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Lowest to $0.0490
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817
DIOTEC Electronics Corporation
DIGITAL TR SOT-363 60V 100MA / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 60V 100mA 170MHz 250mW Surface Mount SOT-363
Lowest to $0.0220
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279
Rohm Semiconductor
TRANS DIGITAL BJT NPN 50V 150MA/
Need more? Email Us
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Rohm Semiconductor
TRANS DIGITAL BJT NPN/PNP 50V 10
Lowest to $0.2038
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0578

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1577 $50.4640
775+ $0.1294 $100.2850
1,200+ $0.1254 $150.4800
1,650+ $0.1214 $200.3100
2,135+ $0.1173 $250.4355
2,855+ $0.1052 $300.3460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,870 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess