EN
  • EN
  • DE

PBSS4330X115

Part No PBSS4330X115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833402-PBSS4330X115
Ultra Librarian 3D Model Ultra Librarian PBSS4330X115 CAD Model

Description

The PBSS4330X115 is a 30 V, 3 A NPN low VCEsat (BISS) transistor from Nexperia. It's designed for use in applications requiring efficient switching and low power dissipation. Its low saturation voltage minimizes losses when the transistor is in the on-state, making it suitable for battery-powered devices and other energy-sensitive applications. This transistor is housed in a small SOT-883 (DFN2020D-3) leadless package.

Applications:

  • Loadswitch
  • Power management
  • Low power DC-DC conversion
  • Battery-operated devices
  • Relay replacement
  • High-speed switching

Features:

  • Low collector-emitter saturation voltage (VCEsat)
  • High collector current (IC = 3A)
  • High current gain (hFE)
  • Small SOT-883 leadless package
  • AEC-Q101 qualified for automotive applications
  • Reduces power dissipation

Benefits:

  • Increases energy efficiency due to low VCEsat
  • Suitable for high-current switching applications
  • Reduces power losses in the on-state
  • Saves board space with its small package size
  • Suitable for automotive applications due to AEC-Q101 qualification
  • Contributes to longer battery life in portable devices

Additional Details:

The PBSS4330X115 utilizes Nexperia's BISS (Breakthrough in Small Signal) technology to achieve its low saturation voltage and high current gain. This results in improved efficiency and performance compared to standard transistors.

Specifications:

  • Collector-Emitter Voltage (VCEO): 30 V
  • Collector Current (IC): 3 A
  • Collector-Emitter Saturation Voltage (VCEsat): Consult datasheet for specific value (e.g., typically
  • DC Current Gain (hFE): Consult datasheet for specific value (at specific Ic and Vce)
  • Operating Temperature: Consult datasheet for specific value
  • Package: SOT-883 (DFN2020D-3)

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4580 $50.3800
270+ $0.3758 $101.4660
415+ $0.3641 $151.1015
570+ $0.3524 $200.8680
735+ $0.3406 $250.3410
985+ $0.3054 $300.8190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 312,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess