EN
  • EN
  • DE

PHP45NQ10T,127

Part No PHP45NQ10T,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 47A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 47A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 61nC @ 10V
Max Input Capacitance 2600pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1087835-PHP45NQ10T,127
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHP45NQ10T,127 CAD Model

Description

The PHP45NQ10T,127 is a medium popularity N-Channel MOSFET transistor manufactured by Nexperia USA Inc.

  • Applications: Motor Control, DC-DC Converters, and Power Management
  • Maximum Power Dissipation: 150W (Tc)
  • Maximum Continuous Drain Current: 47A (Tc) @ 25°C
  • Gate-Source Threshold Voltage: 4V @ 1mA
  • Maximum Gate Charge: 61nC @ 10V

You May Also Be Interested in

GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess