EN
  • EN
  • DE

PSMN012-80BS,118

Part No PSMN012-80BS,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 74A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features N-Channel 80 V 74A (Tc) 148W (Tc) Surface Mount D2PAK
Manufacturer Nexperia USA Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name PSMN012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 568-9697-1, 1727-7206-1, 568-9697-2, 934066204118, PSMN012-80BS,118-ND, 568-9697-2-ND, 1727-7206-6, 568-9697-1-ND, PSMN01280BS118, 1727-7206-2, 568-9697-6, 568-9697-6-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930909-PSMN012-80BS,118
Ultra Librarian 3D Model Ultra Librarian PSMN012-80BS,118 CAD Model

Description

The PSMN012-80BS,118 is an 80 V, 12 mOhm logic level MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Nexperia. It is designed for high-efficiency power switching applications. This MOSFET features TrenchMOS technology, offering a superior combination of low on-state resistance and fast switching speeds.

Applications:

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Motor control circuits
  • Synchronous rectification

Features:

  • Low on-state resistance (Rds(on)): Minimizes power loss and improves efficiency.
  • Logic level gate drive: Allows direct drive from microcontrollers and other low-voltage logic circuits.
  • TrenchMOS technology: Provides optimal balance between on-state resistance and gate charge.
  • Fast switching speed: Reduces switching losses and improves overall efficiency.
  • Lead-free and RoHS compliant: Meets environmental regulations.
  • Automotive qualified (AEC-Q101): Suitable for automotive applications.

Benefits:

  • High efficiency: Low on-state resistance and fast switching speed minimize power losses.
  • Simplified drive circuitry: Logic level gate drive simplifies the design of drive circuits.
  • Compact design: Small footprint allows for compact designs.
  • Improved thermal performance: Efficient heat dissipation improves reliability.
  • Enhanced system reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The PSMN012-80BS,118 comes in a D2PAK (TO-263) surface-mount package. It has a continuous drain current (Id) of up to 80A, and a pulsed drain current (Idm) of up to 240A. The gate-source voltage (Vgs) is rated at ±20V. The operating junction temperature range is -55°C to +175°C. Its low gate charge (Qg) contributes to its fast switching performance. The device's thermal resistance from junction to case (Rth(j-c)) is very low, allowing for efficient heat dissipation. This MOSFET is particularly well-suited for applications requiring high efficiency and compact size.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess