EN
  • EN
  • DE

RP111H281D-T1-FE

Part No RP111H281D-T1-FE
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 500MA SOT89-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.34V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 125 µA
PSRR 75dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package SOT-89-5/6
Supplier Device Package SOT-89-5
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1504139-RP111H281D-T1-FE
Ultra Librarian 3D Model Ultra Librarian RP111H281D-T1-FE CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess