EN
  • EN
  • DE

RP115H111D-T1-FE

Part No RP115H111D-T1-FE
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.1V 1A SOT89-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 1.1V
Voltage Dropout (Max) 0.35V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 160 µA
PSRR 80dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Case / Package SOT-89-5/6
Supplier Device Package SOT-89-5
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1541040-RP115H111D-T1-FE
Ultra Librarian 3D Model Ultra Librarian RP115H111D-T1-FE CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess