EN
  • EN
  • DE
  • IT

NACE221M16V6.3X8TR13F

Part No NACE221M16V6.3X8TR13F
Manufacturer NIC-Components Corp.
Catalog Aluminum Capacitors
Description Cap Aluminum 220uF 16V 20% (6.3 X 8mm) SMD 1.21 Ohm 150mA 2000 hr 85°C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 220 µF
Contact Plating Tin
Diameter 6.3 mm
ESR (Equivalent Series Resistance) 1.21 Ω
Height 8 mm
Lead Diameter 800 µm
Lead Free Yes
Lead Pitch 2.2 mm
Leakage Current 35.2 µA
Life (Hours) 2000 hours
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Radiation Hardening No
Ripple Current 150 mA
RoHS Compliant
Schedule B 8532220020, 8532220020
Termination SMD/SMT
Tolerance 20 %
Voltage 16 V
Voltage Rating 16 V
Win Source Part Number 1000489-NACE221M16V6.3X8TR13F
Categories Aluminum Capacitors
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NACE221M16V6.3X8TR13F CAD Model

Description

The NACE221M16V6.3X8TR13F is an aluminum capacitor manufactured by NIC-Components Corp.

  • Capacitance: 220µF
  • Tolerance: 20%
  • Voltage Rating: 16V
  • Maximum Operating Temperature: 85°C
  • Mounting Type: Surface Mount
  • Lead Pitch: 2.2mm
  • Lead Diameter: 800µm
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Win Source Part Number: 1000489-NACE221M16V6.3X8TR13F

You May Also Be Interested in

Surge Components
10 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Need more? Email Us
United Chemi-Con
CAP ALUM 220UF 20% 35V SMD
Need more? Email Us
Surge Components
100 µF 80 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Need more? Email Us
NTE
CAP ALUM 3.3UF 350V AXIAL
Lowest to $15.7716
United Chemi-Con
CAP ALUM 100UF 20% 50V SMD
Lowest to $0.3285
United Chemi-Con
CAP ALUM 100UF 20% 6.3V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM 1000UF 20% 50V RADIAL / 1000 μF 50 V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Lowest to $0.7791
Vishay
CAP ALUM 33UF 20% 200V RADIAL / 33 μF 200 V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Lowest to $1.3460
Nichicon
CAP ALUM 47UF 20% 100V RADIAL
Lowest to $0.1428

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1559 $56.1240
875+ $0.1280 $112.0000
1,360+ $0.1240 $168.6400
1,870+ $0.1200 $224.4000
2,415+ $0.1160 $280.1400
3,235+ $0.1039 $336.1165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess