EN
  • EN
  • DE

NSCW021T

Part No NSCW021T
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984507-NSCW021T
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSCW021T CAD Model

Description

The NSCW021T is a white LED manufactured by Nichia Corporation. Known for their high-quality and high-performance LEDs, Nichia's NSCW021T is designed for various lighting applications where a compact, efficient, and reliable white light source is required.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices and equipment.
  • Backlighting: Used in backlighting applications for LCD displays and keypads.
  • Portable Lighting: Suitable for portable lighting devices, such as flashlights and headlamps.
  • Automotive Lighting: Can be used in automotive interior lighting and instrument panel illumination.
  • General Illumination: Used in general illumination applications where a small and efficient white light source is needed.

Features:

  • White Light Emission: Emits a white light with a specific color temperature.
  • Surface Mount Technology (SMT): Designed for easy assembly on printed circuit boards using automated equipment.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • High Brightness: Provides a bright and consistent light output.
  • Long Lifespan: Offers a long operational life, reducing the need for frequent replacements.

Benefits:

  • Simplified Assembly: SMT design facilitates easy and efficient assembly on PCBs.
  • Space Saving: Compact size allows for integration in small and densely populated electronic devices.
  • Reliable Performance: Long lifespan and consistent light output ensure reliable performance.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of lighting applications.

Technical Specifications: The NSCW021T's specific color temperature, brightness, forward voltage, and viewing angle characteristics will depend on the specific variant or bin. The forward voltage is typically around 3V. Luminous intensity varies depending on the binning. It's typically available in a small SMD package such as a 0603 or 0805. Detailed specifications should be obtained from the manufacturer's datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess