EN
  • EN
  • DE

NSSW020BT

Part No NSSW020BT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959891-NSSW020BT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSSW020BT CAD Model

Description

The NSSW020BT is a high-power white LED manufactured by Nichia Corporation, a leading global LED manufacturer. It is designed to provide high luminous flux and excellent color rendering for various lighting applications. This LED is known for its reliability, efficiency, and consistent performance, making it suitable for demanding applications such as automotive lighting, general illumination, and specialty lighting.

Applications

  • Automotive Lighting: Used in vehicle headlights, daytime running lights (DRLs), and interior lighting systems.
  • General Lighting: Employed in indoor and outdoor lighting fixtures, such as downlights, spotlights, and streetlights.
  • Architectural Lighting: Utilized in building facade lighting and landscape lighting applications.
  • Signage and Display: Integrated into electronic signs, billboards, and display panels.
  • Specialty Lighting: Used in medical lighting, horticultural lighting, and stage lighting applications.

Features

  • High Luminous Flux: Delivers bright and efficient light output.
  • Excellent Color Rendering: Provides accurate and vibrant color representation.
  • Long Lifespan: Ensures extended operational life with minimal degradation.
  • Compact Package: Enables easy integration into various lighting designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Energy Efficiency: Reduces energy consumption and lowers operating costs.
  • Reliable Performance: Maintains stable light output over a wide range of operating conditions.
  • Versatile Application: Adapts to various lighting needs with different configurations.
  • Compact Design: Reduces the overall size and weight of lighting fixtures.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The NSSW020BT has a typical forward voltage of around 3.2V. It features a high luminous efficacy, typically exceeding 150 lm/W. The LED is designed for a drive current, usually around 700mA. The operating temperature range spans from -40°C to +85°C. It is packaged in a small surface mount package, enabling easy integration into circuit boards. It is commonly used in applications requiring high-quality and reliable white light. The LED has a wide viewing angle that provides good light distribution. The correlated color temperature (CCT) is specified, with options such as 5000K (cool white) or 3000K (warm white). The LED is designed to meet industry standards for reliability and performance.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,938 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess