EN
  • EN
  • DE
  • IT

UVZ1V101MED

Part No UVZ1V101MED
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description CAP ALUM 100UF 20% 35V RADIAL  /  100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Nichicon
Series UVZ
Package Bulk
Product Status Not For New Designs
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 35 V
Lifetime @ Temp. 1000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 150 mA @ 120 Hz
Ripple Current @ High Frequency 225 mA @ 10 kHz
Lead Spacing 0.098" (2.50mm)
Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.492" (12.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 493-1318
Standard Package 4,000
Win Source Part Number 1103563-UVZ1V101MED
Ultra Librarian 3D Model Ultra Librarian UVZ1V101MED CAD Model

Description

The Nichicon UVZ1V101MED is a capacitor with a capacitance of 100 µF and a voltage rating of 35 V. Nichicon UVZ1V101MED has a capacitance of 100 µF.

  • Capacitance: 100 µF
  • Voltage Rating: 35 V
  • Tolerance: ±20%
  • ECCN: EAR99
  • HTSUS: 8532.22.0020
  • Ripple Current at Low Frequency: 150 mA @ 120 Hz
  • Ripple Current at High Frequency: 225 mA @ 10 kHz

You May Also Be Interested in

United Chemi-Con
CAP ALUM 470UF 20% 35V RADIAL / 470 μF 35 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us
Vishay
CAP ALUM 1000UF 20% 16V AXIAL / 1000 μF 16 V Aluminum Electrolytic Capacitors Axial, Can 77mOhm 8000 Hrs @ 125°C
Need more? Email Us
Vishay
CAP ALUM 2200UF 20% 35V RADIAL / 2200 μF 35 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Need more? Email Us
Surge Components
100 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
NTE
CAP ALUM 3.3UF 350V AXIAL
Lowest to $15.7716
United Chemi-Con
CAP ALUM 2200UF 20% 16V SMD
Lowest to $4.5979
United Chemi-Con
CAP ALUM 220UF 20% 35V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM 47UF 20% 35V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM 33UF 20% 10V SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess