The P0460ATF is a power MOSFET from NIKO-SEM, engineered for efficient power switching in diverse applications. Employing advanced trench technology, this MOSFET exhibits a low on-resistance and reduced gate charge, optimizing power conversion efficiency and minimizing power dissipation in various electronic systems.
Applications
- DC-DC converters
- Synchronous rectification
- Power inverters
- Motor drives
- Uninterruptible Power Supplies (UPS)
Features
- Low RDS(on) to minimize conduction losses
- Fast switching speed to reduce switching losses
- High avalanche ruggedness
- Trench MOSFET technology
- Lead-free and RoHS compliant
Benefits
- Improved energy efficiency
- Reduced heat generation
- Enhanced system reliability
- Higher power density
- Environmentally friendly
Additional Details
The P0460ATF MOSFET is commonly available in surface-mount packages like the TO-252 or similar variants. It is designed to operate with a drain-source voltage rating of 60V and a continuous drain current that is dependent on the package and operating temperature. The device’s low on-resistance is a key feature, which reduces power loss during conduction. The fast switching speed contributes to minimizing power dissipation during switching transitions. The MOSFET's robust design includes a high avalanche energy rating, making it suitable for applications where voltage spikes may occur. This MOSFET provides an effective solution for a variety of power management applications. The specific drain current and power dissipation ratings depend on the package and thermal management design.