EN
  • EN
  • DE

NJM8530F-TE1

Part No NJM8530F-TE1
Manufacturer NJR Corporation/NJRC
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 (MTP5)
Manufacturer NJR Corporation/NJRC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5 (MTP5)
Family Name NJM8530
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887320-NJM8530F-TE1
Ultra Librarian 3D Model Ultra Librarian NJM8530F-TE1 CAD Model

Description

The NJM8530F-TE1 is a low noise operational amplifier manufactured by NJR Corporation (New Japan Radio Co., Ltd.). This op-amp is designed for applications requiring low noise and high precision amplification, making it suitable for audio, instrumentation, and sensor signal conditioning.

Applications:

  • Audio Amplification: Used in preamplifiers, microphone amplifiers, and headphone amplifiers for high-fidelity audio processing.
  • Sensor Signal Conditioning: Amplifies and conditions signals from sensors in instrumentation and measurement systems.
  • Active Filters: Implemented in active filter circuits for signal filtering and shaping.
  • Instrumentation Amplifiers: Used as a building block in instrumentation amplifiers for precise signal amplification.
  • Data Acquisition Systems: Integrated into data acquisition systems for amplifying and buffering analog signals.

Features:

  • Low Noise: Designed for low noise performance, minimizing signal distortion.
  • Low Input Bias Current: Ensures accurate amplification of low-level signals.
  • High Open-Loop Gain: Provides high open-loop gain for precise amplification.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, offering flexibility in power supply design.
  • Rail-to-Rail Output: Provides rail-to-rail output swing, maximizing dynamic range.
  • Small Package: Available in a small surface-mount package, suitable for space-constrained applications.

Benefits:

  • High-Fidelity Audio: Low noise performance ensures high-fidelity audio amplification.
  • Accurate Signal Amplification: Low input bias current and high open-loop gain ensure accurate signal amplification.
  • Wide Dynamic Range: Rail-to-rail output provides a wide dynamic range for signal processing.
  • Versatile Functionality: Suitable for a wide range of applications, including audio, instrumentation, and sensor signal conditioning.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.

Additional Details:

The NJM8530F-TE1 features internal compensation for stability. It has a high slew rate, allowing it to accurately amplify fast-changing signals. It operates over an extended temperature range, making it suitable for industrial applications. The specific gain-bandwidth product and input offset voltage are key specifications to consider for precision applications. The device is also RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5683 $59.6715
250+ $0.4663 $116.5750
385+ $0.4518 $173.9430
530+ $0.4372 $231.7160
685+ $0.4227 $289.5495
915+ $0.3788 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess