EN
  • EN
  • DE

NRF24LE1F16Q24

Part No NRF24LE1F16Q24
Manufacturer Nordic Semiconductors
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1713BL
Reference case QFN24
Manufacturer Nordic Semiconductors
Win Source Part Number 755395-NRF24LE1F16Q24
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRF24LE1F16Q24 CAD Model

Description

The nRF24LE1F16Q24 is a single-chip 2.4GHz transceiver from Nordic Semiconductor. This device integrates a microcontroller, radio transceiver, and flash memory, making it suitable for a wide range of wireless applications. It's known for its low power consumption and robust wireless communication capabilities.

Applications:

  • Wireless Mouse and Keyboards: Provides reliable wireless connectivity for input devices.
  • Remote Controls: Enables wireless control of electronic devices.
  • Wireless Sensor Networks: Connects sensors and transmits data wirelessly.
  • Toys and Games: Used in wireless gaming controllers and toys.

Features:

  • 2.4GHz Transceiver: Operates in the 2.4GHz ISM band.
  • Integrated Microcontroller: Includes an 8051-compatible microcontroller.
  • 16KB Flash Memory: Provides on-chip storage for program code and data.
  • Low Power Consumption: Designed for battery-powered applications.
  • Enhanced ShockBurst™: Offers robust wireless communication with automatic packet handling.

Benefits:

  • Wireless Connectivity: Enables wireless communication between devices.
  • Low Power Operation: Extends battery life in portable devices.
  • Simplified Development: Integrated microcontroller and memory reduce the need for external components.
  • Robust Communication: Enhanced ShockBurst™ technology ensures reliable data transfer.

Additional Details:

The nRF24LE1F16Q24 supports various modulation schemes and data rates. The integrated microcontroller can be programmed using standard 8051 toolchains. The Enhanced ShockBurst™ technology provides automatic packet handling, including address decoding, CRC generation, and retransmission. The 'Q24' suffix indicates a specific package option.

Specifications:

  • Operating Frequency: 2.4GHz
  • Data Rate: Up to 2Mbps
  • Supply Voltage: 1.9V to 3.6V
  • Package: QFN24

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5643 $60.5931
40+ $2.9245 $116.9800
62+ $2.8332 $175.6584
85+ $2.7420 $233.0700
109+ $2.6496 $288.8064
146+ $2.3758 $346.8668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess