EN
  • EN
  • DE
  • IT

NRF52811-QCAA-R7

Part No NRF52811-QCAA-R7
Manufacturer Nordic Semiconductors
Catalog RF Receivers
Description BLUETOOTH 5.3 SOC SUPPORTING BLU  /  IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread 2.4GHz 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Nordic Semiconductor ASA
Series nRF52
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.3, Thread
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 4dBm
Sensitivity -104dBm
Memory Size 192kB Flash, 24kB RAM
Serial Interfaces ADC, PDM, PWM, SPI, UART
GPIO 17
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 3.5mA ~ 11.2mA
Current - Transmitting 2.1mA ~ 15.4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 1490-NRF52811-QCAA-R7TR,1490-NRF52811-QCAA-R7DKR,1490-NRF52811-QCAA-R7CT
Standard Package 1,500
Win Source Part Number 996548-NRF52811-QCAA-R7
Ultra Librarian 3D Model Ultra Librarian NRF52811-QCAA-R7 CAD Model

Description

The Nordic Semiconductor ASA nRF52811-QCAA-R7 is a RF transceiver IC with a frequency of 2.4GHz.

  • Type: TxRx + MCU
  • Sensitivity: -104dBm
  • Power Output: 4dBm
  • Voltage Supply: 1.7V ~ 3.6V
  • Memory Size: 192kB Flash and 24kB RAM
  • Protocols: Bluetooth v5.3 and Thread
  • Data Rate: 2Mbps
  • GPIOs: 17
  • Serial Interfaces: ADC, PDM, PWM, SPI, and UART
  • Current Transmitting: 2.1mA ~ 15.4mA
  • Current Receiving: 3.5mA ~ 11.2mA
  • RoHS Compliant: Yes
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 192UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 2.4GHz, 5GHz 192-UFBGA, WLBGA
Lowest to $15.8608
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
GainSpan Corporation
Size-Optimized, Low Power Wi-Fi Module w/ u.FL 18dBm
Lowest to $37.5387
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
NXP / Nexperia
IC TRANSMITTER UHF 16HVQFN / RF Transmitter Antenna
Lowest to $3.2642
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $29.3234
Cypress Semiconductor Corp
RX TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Lowest to $7.1404
Skyworks Solutions Inc.
RF RX AM/FM 64MHZ-108MHZ 40QFN / series RF Receiver AM, FM 64MHz ~ 108MHz, 510MHz ~ 1.71GHz PCB, Surface Mount 40-QFN (6x6)
Lowest to $24.7416
Skyworks Solutions Inc.
FM AM AUTO / series RF Receiver AM, FM, SW-LW 144kHz ~ 288kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 30MHz, 64MHz ~ 108MHz PCB, Surface Mount 84-QFN (12x12)
Lowest to $24.7389

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8305 $50.9490
44+ $2.3225 $102.1900
67+ $2.2499 $150.7433
92+ $2.1774 $200.3208
119+ $2.1048 $250.4712
159+ $1.8870 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess