EN
  • EN
  • DE
  • IT

NRF52833-QIAA-R7

Part No NRF52833-QIAA-R7
Manufacturer Nordic Semiconductors
Catalog RF Receivers
Description 105C QUALIFIED BLUETOOTH 5.3 SOC  /  IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 73-VFQFN Dual Rows, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Nordic Semiconductor ASA
Series nRF52
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.3, Thread, Zigbee®
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 8dBm
Sensitivity -103dBm
Memory Size 512kB Flash, 128kB RAM
Serial Interfaces ADC, I²S, PWM, SPI, UART, USB
GPIO 42
Voltage - Supply 1.7V ~ 5.5V
Current - Receiving 3.4mA ~ 10.7mA
Current - Transmitting 2.3mA ~ 30.4mA
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 73-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 73-QFN (7x7)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 1490-NRF52833-QIAA-R7TR,1490-NRF52833-QIAA-R7CT,1490-NRF52833-QIAA-R7DKR
Standard Package 800
Win Source Part Number 1126943-NRF52833-QIAA-R7
Ultra Librarian 3D Model Ultra Librarian NRF52833-QIAA-R7 CAD Model

Description

The nRF52833-QIAA-R7 is a TxRx+MCU RF transceiver IC from the nRF52 series by Nordic Semiconductor.

  • Frequency: It operates @ a frequency of 2.4GHz
  • Protocols: supports Bluetooth v5.3, Thread, and Zigbee protocols.
  • Memory: The IC has a memory size of 512kB Flash and 128kB RAM with 42 GPIO.
  • Power Output: It has a power output of 8dBm
  • Sensitivity: sensitivity of -103dBm.
  • Data Rate: The IC has a maximum data rate of 2Mbps
  • Power Consumption (Receiving): consumes 3.4mA to 10.7mA while receiving
  • Power Consumption (Transmitting): 2.3mA to 30.4mA while transmitting.
  • Operating Temperature: The operating temperature range is -40°C to 105°C.
  • Package/Case: The package/case of the IC is 73-VFQFN dual rows, exposed pad
  • Supplier: supplied by Nordic Semiconductor ASA.

You May Also Be Interested in

Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 8 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $31.2841
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $32.7880
Microchip Technology
RF RCVR OOK 800MHZ-1GHZ 14SOIC / series RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $11.4253
Skyworks Solutions Inc.
RF RX AM/FM 64MHZ-108MHZ 40QFN / series RF Receiver AM, FM 64MHz ~ 108MHz, 510MHz ~ 1.71GHz PCB, Surface Mount 40-QFN (6x6)
Lowest to $24.7416
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
Murata Electronics North America
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
Lowest to $72.1805
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $29.3234

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8298 $50.9364
38+ $2.6507 $100.7266
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2925 $252.1750
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,360 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess