EN
  • EN
  • DE

QM/90040/21

Part No QM/90040/21
Manufacturer Norgren
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223769-QM/90040/21
Categories Custom Parts
Manufacturer Norgren
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QM/90040/21 CAD Model

Description

The Norgren QM/90040/21 is a pneumatic quick exhaust valve designed for use in a variety of industrial automation applications. This valve is engineered to rapidly exhaust air from pneumatic cylinders and other pneumatic actuators, resulting in increased cycle speeds and improved overall system performance.

Applications

  • Pneumatic Cylinders: Used to increase the speed of cylinder retraction or extension.
  • Robotics: Employed in robotic arms and manipulators to enhance speed and responsiveness.
  • Packaging Machinery: Integrated into packaging equipment for faster operation of pneumatic components.
  • Conveyor Systems: Used in pneumatic braking or positioning systems to improve efficiency.
  • Automated Assembly Lines: Utilized in automated assembly lines to accelerate pneumatic actuator movements.

Features

  • High Flow Capacity: Designed to handle large volumes of air for rapid exhaust.
  • Compact Design: Space-saving design allows for easy integration into existing systems.
  • Durable Construction: Built with high-quality materials for long-lasting performance in demanding industrial environments.
  • Quick Response Time: Provides immediate exhaust action for precise control.
  • Easy Installation: Simple to install with standard pneumatic connections.

Benefits

  • Increased Cycle Speed: Reduces the time required for pneumatic cylinders to complete their cycles, leading to higher productivity.
  • Improved System Efficiency: Optimizes the performance of pneumatic systems by minimizing exhaust time.
  • Enhanced Control: Provides precise control over pneumatic actuator movements.
  • Reduced Air Consumption: Can contribute to lower air consumption by optimizing the exhaust process.
  • Extended Component Life: Reduces stress on pneumatic components by allowing for quicker and smoother operation.

The QM/90040/21 features a robust construction capable of withstanding the rigors of industrial use. Its high flow capacity ensures that air is exhausted quickly and efficiently, while its compact design allows for flexible installation in a variety of applications. The valve is typically constructed from materials such as aluminum or brass, ensuring durability and resistance to corrosion. It is designed for use with standard pneumatic connections, making it easy to integrate into existing pneumatic systems. The quick exhaust valve operates by allowing air to flow freely from the cylinder to the exhaust port while restricting flow in the opposite direction. This ensures that the cylinder can retract or extend rapidly, improving the overall speed and efficiency of the pneumatic system.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess