EN
  • EN
  • DE

M2351ZIAAE

Part No M2351ZIAAE
Manufacturer Nuvoton Technology Corporation of America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 33QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features ARM® Cortex®-M23 series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 33-QFN (5x5)
Manufacturer Nuvoton Technology Corporation of America
Series NuMicro™ M2351
Package Tray
Core Processor ARM® Cortex®-M23
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 25
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type External, Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 33-QFN (5x5)
Family Name M2351
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924732-M2351ZIAAE
Ultra Librarian 3D Model Ultra Librarian M2351ZIAAE CAD Model

Description

The M2351ZIAAE is a microcontroller unit (MCU) from Nuvoton Technology Corporation of America, based on the Arm Cortex-M23 architecture. This MCU is designed for applications requiring a combination of high performance, low power consumption, and robust security features. The Cortex-M23 core provides efficient processing capabilities, while Nuvoton's peripheral integration ensures suitability for various embedded systems.

Applications:

  • IoT (Internet of Things) Devices: Ideal for smart sensors, wearables, and connected home devices due to its low power consumption and security features.
  • Industrial Automation: Used in industrial control systems, motor control applications, and sensor networks where reliability and real-time performance are critical.
  • Security Systems: Implemented in access control systems, alarm systems, and secure data storage devices due to its hardware security features.
  • Medical Devices: Employed in portable medical devices, patient monitoring systems, and diagnostic equipment where low power and data security are essential.
  • Consumer Electronics: Suitable for use in smart appliances, remote controls, and portable audio devices requiring efficient processing and low power consumption.

Features:

  • Arm Cortex-M23 Core: Provides efficient processing with low power consumption.
  • Hardware Security: Includes cryptographic accelerators, secure boot, and tamper detection features.
  • Low Power Consumption: Optimized for energy-efficient operation, extending battery life in portable applications.
  • Integrated Peripherals: Offers a wide range of peripherals, including UART, SPI, I2C, ADC, and timers.
  • Flash Memory: Equipped with on-chip flash memory for program storage and data logging.

Benefits:

  • Enhanced Security: Protects sensitive data and prevents unauthorized access with hardware-based security features.
  • Extended Battery Life: Reduces power consumption, allowing for longer operation in battery-powered devices.
  • Simplified Development: Integrated peripherals and development tools streamline the design process.
  • Improved Performance: Delivers efficient processing capabilities for real-time applications.
  • Reduced System Cost: Integrates multiple functions into a single chip, lowering overall system cost and complexity.

The M2351ZIAAE microcontroller typically operates at a frequency of up to 64 MHz, providing sufficient processing power for a wide range of embedded applications. It supports various power-saving modes to minimize energy consumption during idle periods. The integrated peripherals enable seamless communication with external devices and sensors. The hardware security features include cryptographic accelerators for AES, DES, and SHA algorithms, as well as secure boot and tamper detection mechanisms to protect against unauthorized access and data breaches. The device is available in various package options, making it suitable for diverse board layouts and application requirements.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 445 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess