EN
  • EN
  • DE

NCT3953Y-D

Part No NCT3953Y-D
Manufacturer Nuvoton Technology Corporation of America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1410+
Reference case QFN
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 755315-NCT3953Y-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCT3953Y-D CAD Model

Description

The NCT3953Y-D is a highly integrated hardware monitoring IC designed by Nuvoton Technology. It is specifically designed to monitor critical system parameters such as voltages, temperatures, and fan speeds within computer systems and other electronic devices. This IC provides comprehensive system monitoring capabilities, enhancing system reliability and preventing potential failures.

Applications

  • Desktop PCs
  • Server systems
  • Workstations
  • Notebook computers
  • Embedded systems
  • Industrial PCs

Features

  • Voltage Monitoring: Monitors multiple voltage rails for over-voltage and under-voltage conditions.
  • Temperature Monitoring: Monitors temperature using external or internal temperature sensors.
  • Fan Speed Monitoring: Monitors fan speeds and detects fan failures.
  • PWM Fan Control: Supports pulse-width modulation (PWM) control of fan speeds.
  • SMBus Interface: Communicates with the host system via the SMBus interface.
  • Alert Functionality: Generates alerts when monitored parameters exceed predefined limits.
  • Low Power Consumption: Designed for low power operation to minimize system power consumption.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Enhanced System Reliability: Comprehensive monitoring capabilities help prevent system failures and improve reliability.
  • Improved Thermal Management: PWM fan control enables precise temperature regulation.
  • Reduced System Downtime: Early detection of potential problems allows for proactive maintenance and minimizes downtime.
  • Simplified System Design: Integrated functionality simplifies system design and reduces the number of external components.
  • Remote Monitoring Capabilities: Can be integrated into remote monitoring systems for centralized management.

Additional Details

The NCT3953Y-D hardware monitoring IC is a vital component in modern computer systems and other electronic devices. By continuously monitoring critical system parameters, it helps ensure stable and reliable operation. The voltage monitoring feature detects over-voltage and under-voltage conditions, preventing damage to sensitive components. The temperature monitoring feature helps prevent overheating, which can lead to system instability or failure. The fan speed monitoring feature detects fan failures, ensuring adequate cooling. The PWM fan control feature allows for precise temperature regulation, optimizing cooling performance and minimizing fan noise. The SMBus interface enables easy communication with the host system, allowing for remote monitoring and control. Nuvoton provides extensive documentation and software support for the NCT3953Y-D, simplifying the integration process.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042
Semtech Corporation
Need more? Email Us
Spansion
Need more? Email Us
International Rectifier
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess