EN
  • EN
  • DE

1PS74SB25

Part No 1PS74SB25
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 150178-1PS74SB25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS74SB25 CAD Model

Description

The 1PS74SB25 is a high-performance Schottky diode from NXP Semiconductors, designed for applications requiring a fast switching diode with low power loss. This diode is characterized by its low forward voltage drop and high efficiency, making it an ideal choice for high-frequency rectification and switching applications.

Key Features

  • Low Forward Voltage: The 1PS74SB25 offers a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Switching Speed: With its fast switching capabilities, this diode is well-suited for high-speed circuits, contributing to faster response times in electronic systems.
  • Low Capacitance: The device has low junction capacitance, which minimizes charge storage and enables quick turn-off times, beneficial in high-frequency applications.
  • Surface-Mount Package: The 1PS74SB25 comes in a small, leadless SOD323 package, making it ideal for space-constrained applications and enabling easy integration into surface-mount technology (SMT) processes.

Applications

The versatility of the 1PS74SB25 allows it to be used across a broad range of applications. These include:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • High-frequency inverters
  • Battery management systems
  • Automotive electronics

Specifications

Parameter Value Package SOD323 Repetitive Peak Reverse Voltage (V<sub>RRM) 30 V Average Forward Current (I<sub>F(AV)) 200 mA Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 4 A Forward Voltage Drop (V<sub>F) 370 mV at I<sub>F = 100 mA Junction Capacitance (C<sub>j) 10 pF

With its combination of high efficiency, fast switching, and low power loss, the 1PS74SB25 Schottky diode from NXP is a robust component for modern electronic designs that demand reliability and performance.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess