EN
  • EN
  • DE

2PC1815Y,412

Part No 2PC1815Y,412
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.15A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 2mA, 6V
Maximum Power Dissipation 500mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1004100-2PC1815Y,412
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2PC1815Y,412 CAD Model

Description

The 2PC1815Y,412 is a high-quality NPN general-purpose transistor manufactured by NXP Semiconductors, a leader in the semiconductor industry. This versatile component is designed for a wide range of applications, making it a staple in the electronics market for both hobbyists and professional engineers alike.

Key Features

  • Transistor Type: NPN - This means the transistor is designed to control the flow of electrons and is primarily used for amplifying or switching electronic signals.
  • Package / Case: TO-92 - The TO-92 package is a widely used packaging style for low power, through-hole transistors. Its compact size and lead configuration make it ideal for prototyping and manufacturing.
  • Collector-Emitter Voltage (Vceo): 50V - This is the maximum voltage that can be applied between the collector and emitter when the base is open. This high breakdown voltage makes it suitable for a variety of circuits.
  • Collector Current (Ic Max): 150mA - This is the maximum current the transistor can handle through the collector without damage, which is sufficient for most low-power applications.
  • Power Dissipation (Pd): 500mW - The transistor can dissipate a maximum of 500 milliwatts of power, ensuring stable performance in various operating conditions.
  • DC Current Gain (hFE): 100 to 600 - A measure of the transistor's amplification factor, indicating its efficiency in amplifying a signal.
  • Operating Temperature Range: -55°C to +150°C - The device can operate effectively over a wide range of temperatures, making it suitable for diverse environmental conditions.

Applications

The 2PC1815Y,412 is commonly used in low-power switching and amplification applications. Due to its versatility, it can be found in:

  • Audio amplifiers
  • Signal processing
  • Power management circuits
  • Telecommunication devices
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the 2PC1815Y,412 is no exception. Each transistor is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by consumers and professionals. Whether for a small project or mass production, the 2PC1815Y,412 from NXP is an excellent choice for reliable and consistent performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess