The NXP 4069UBT is a high-performance, versatile integrated circuit that belongs to the family of CMOS logic inverters. Designed for a wide range of applications, this hex inverter chip is known for its low-power consumption and high noise immunity, making it an excellent choice for modern electronic systems.
Key Features
- Hex Inverter: The 4069UBT contains six independent inverter gates, providing flexibility in various logic inversion applications.
- High-Voltage Capability: It can operate at a wide range of voltages, from 3V to 15V, accommodating various levels of signal voltages for different system requirements.
- Low Power Consumption: With CMOS technology, it ensures minimal power draw, which is crucial for battery-operated and energy-efficient devices.
- High Noise Immunity: The inherent characteristics of CMOS provide a high degree of noise immunity, which is essential for stable operation in electrically noisy environments.
- Standard Pin Configuration: The 4069UBT comes in a standard 14-pin package, making it easy to integrate into existing designs and prototypes.
Applications
The versatility of the NXP 4069UBT allows it to be used in a myriad of applications, including but not limited to:
- Logic circuit building blocks
- Wave shaping and signal processing
- Voltage level conversion
- Oscillator circuits
- Analog to digital converters
Technical Specifications
Attribute
Value
Supply Voltage (V<sub>CC)
3V - 15V
Input High Voltage (V<sub>IH)
Depends on V<sub>CC
Input Low Voltage (V<sub>IL)
Depends on V<sub>CC
Operating Temperature
-55°C to +125°C
The NXP 4069UBT is a reliable and efficient solution for designers looking to incorporate inversion logic into their electronic designs, providing both performance and durability.