EN
  • EN
  • DE

74ABT2244DB

Part No 74ABT2244DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver with 30ohm series termination resistors 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130190-74ABT2244DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT2244DB CAD Model

Description

Product Overview: 74ABT2244DB Octal Buffer/Line Driver

The 74ABT2244DB from NXP Semiconductors is a high-performance, octal buffer and line driver designed to provide bidirectional interfacing to bus-oriented systems. The device integrates eight independent non-inverting buffers/drivers with 3-state outputs into a single package, making it ideal for driving bus lines or buffer memory address registers.

Key Features

  • High-Speed Performance: The 74ABT2244DB operates at a high speed, with a typical propagation delay time significantly lower than comparable devices, ensuring fast data transfer and improved system performance.
  • 3-State Outputs: The octal drivers feature 3-state outputs, which can be placed in a high-impedance state. This feature is crucial for shared data lines, allowing multiple devices to connect to a bus without contention.
  • Live Insertion and Extraction: This device supports live insertion and extraction, minimizing the risk of glitches and errors on the data bus when modules are plugged in or removed during normal operation.
  • Multiple V<sub>CC and GND Pins: The inclusion of multiple V<sub>CC and GND pins minimizes the inductive effects of device operation on the power supply, ensuring stable and reliable performance.
  • Improved Output Drive: The 74ABT2244DB boasts a robust output drive capability, with the ability to source or sink 64 mA at 3.0V, which is ideal for driving heavily loaded outputs with minimal signal degradation.

Applications

The 74ABT2244DB is suitable for various applications that require high-speed data transfer and driving capabilities, such as:

  • Bus drivers in computing systems
  • Buffering for memory address registers
  • Communication systems
  • Data acquisition and instrumentation
  • High-performance industrial applications

Package and Quality

Encased in a 20-pin SSOP package, the 74ABT2244DB is compact and suitable for space-constrained applications. NXP's commitment to quality ensures that this product meets strict industry standards for performance and reliability, making it a dependable choice for designers and engineers in need of a high-speed buffer and line driver solution.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess