EN
  • EN
  • DE

74AHC1G04GV

Part No 74AHC1G04GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130620-74AHC1G04GV
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC1G04GV CAD Model

Description

Product Overview: 74AHC1G04GV from NXP Semiconductors

The 74AHC1G04GV is a high-speed CMOS device manufactured by NXP Semiconductors, designed to deliver the functionality of a single inverter gate. This integrated circuit is part of the 74AHC series, which is renowned for its low power consumption and high noise immunity, making it an ideal choice for a wide range of applications in modern electronics. The 74AHC1G04GV is particularly suitable for use in high-frequency, energy-efficient systems.

Encased in a compact SOT-753 (SC-74A) surface-mount package, the 74AHC1G04GV boasts a 5-pin configuration that is optimized for minimal space usage on printed circuit boards (PCBs). This makes it an excellent choice for designs where board real estate is at a premium. Despite its small size, the device offers robust performance with a supply voltage range of 2.0V to 5.5V, allowing it to be used in various operational environments and compatible with TTL levels.

The 74AHC1G04GV operates with a propagation delay and output transition time that are both exceptionally low, contributing to its high-speed characteristics. This speed, combined with the ability to drive 8 mA of output current, ensures that the device can interface effectively with downstream logic components. Moreover, the inverter's symmetrical output impedance ensures balanced propagation delays when driving capacitive loads.

One of the key features of the 74AHC1G04GV is its low power dissipation. This attribute, along with its high noise immunity, is derived from the advanced silicon-gate CMOS fabrication technology used in its production. The device also includes protection against static discharge, enhancing its durability and longevity in demanding electronic applications.

In summary, the 74AHC1G04GV from NXP Semiconductors is a highly reliable and efficient solution for inverting signal functions in digital electronics. Its small footprint, compatibility with a range of supply voltages, and high-speed operation make it a versatile component for designers looking to optimize their PCB layouts while maintaining performance and power efficiency.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Samsung
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Samsung
Lowest to $6.5223
NXP / Nexperia
Lowest to $3.2617
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0844 $50.2180
1,445+ $0.0693 $100.1385
2,240+ $0.0671 $150.3040
3,085+ $0.0649 $200.2165
3,985+ $0.0628 $250.2580
5,330+ $0.0563 $300.0790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess