EN
  • EN
  • DE

74AHC1G08GV

Part No 74AHC1G08GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description AND Gate 1-Element 2-IN CMOS 5-Pin TSOP / 2-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130628-74AHC1G08GV
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74AHC1G08
Introduction Date November 25, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74AHC1G08GV CAD Model

Description

Product Overview: 74AHC1G08GV from NXP

The 74AHC1G08GV is a high-speed, single 2-input AND gate integrated circuit (IC) from NXP Semiconductors, a leader in the electronics industry. This product is part of the 74AHC range, which is renowned for its low power consumption and high-speed operation. Designed for use in a broad array of applications, the 74AHC1G08GV is particularly well-suited for portable devices, computing, and data processing due to its compact size and efficient performance.

Encased in a small SOT-753 (5-pin) package, the 74AHC1G08GV boasts a robust design that ensures reliable operation in various environmental conditions. The device operates over a wide power supply range of 2.0V to 5.5V, making it compatible with most low-voltage and battery-operated systems. Additionally, its low power dissipation and high noise immunity are hallmarks of the AHC family, and the 74AHC1G08GV is no exception.

The IC features symmetrical output impedance, which ensures balanced propagation delays. This is critical for high-speed signal processing where timing is paramount. The input levels are compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy interfacing with older logic families. Moreover, the 74AHC1G08GV has an output drive capability of +/-8mA at 5V, providing sufficient current for most low-power applications.

As with many modern semiconductor devices, the 74AHC1G08GV incorporates ESD (Electrostatic Discharge) protection. This feature safeguards the device against the inadvertent static discharges that can occur during handling and operation, thus enhancing its durability and longevity.

For design engineers and electronic enthusiasts, the 74AHC1G08GV provides a reliable and efficient solution for implementing logical AND functions in their circuit designs. Its small footprint allows for high-density PCB (Printed Circuit Board) layouts, while its technical specifications ensure that it integrates seamlessly into a wide variety of electronic systems.

With NXP's commitment to quality and performance, the 74AHC1G08GV represents a smart choice for those seeking a dependable and efficient single 2-input AND gate solution.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
Micrel
Lowest to $9.8522
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0547 $50.0505
2,230+ $0.0449 $100.1270
3,450+ $0.0435 $150.0750
4,755+ $0.0421 $200.1855
6,145+ $0.0407 $250.1015
8,220+ $0.0365 $300.0300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,900 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess