Product Overview: NXP 74AHC2G32DC Dual 2-Input OR Gate
The NXP 74AHC2G32DC is a high-speed Si-gate CMOS device that is tailored to provide the electrical characteristics of high noise immunity and low power consumption. This integrated circuit is part of the AHC family, known for its ability to operate at speeds comparable to the equivalent AS and ALS families, with the reduced power consumption and increased noise immunity of CMOS technology.
Key Features
- Logic Type: Dual 2-Input OR Gate - A fundamental logic function realized in a compact and efficient package.
- Supply Voltage Range: 2.0V to 5.5V - This wide range allows for use in various applications and compatibility with both TTL and CMOS logic levels.
- Operating Temperature: -40°C to +125°C - Ensuring reliable operation across a broad range of environmental conditions.
- Package: The 74AHC2G32DC comes in a small and convenient SOIC-8 package, making it suitable for space-constrained applications.
- High-Speed Performance: Fast propagation delays are characteristic of the AHC family, making this device suitable for high-speed applications.
Applications
The NXP 74AHC2G32DC is versatile and can be used in various applications that require logical OR operations. These include, but are not limited to:
- Control systems
- Logic function generators
- Signal processing
- Computers and computer peripherals
- Networking equipment
Quality and Reliability
NXP is known for its commitment to quality, and the 74AHC2G32DC is no exception. It is designed to meet the stringent requirements of the industrial and automotive industries, ensuring a reliable performance in even the most demanding applications. The device is also supported by NXP's comprehensive technical documentation, making integration into your design as smooth as possible.
For designers looking for a dependable and efficient dual 2-input OR gate, the NXP 74AHC2G32DC offers a perfect blend of speed, power efficiency, and noise immunity. This makes it an excellent choice for modern digital systems where these attributes are essential.