EN
  • EN
  • DE

74ALVCH16952DGG

Part No 74ALVCH16952DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit registered transceiver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130973-74ALVCH16952DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16952DGG CAD Model

Description

The 74ALVCH16952DGG is a high-performance, dual 16-bit registered transceiver with direction pin, manufactured by NXP Semiconductors. This integrated circuit is part of the Advanced Low-Voltage CMOS High-Speed (ALVCH) family, designed to address the needs of high-speed data communication and computing applications.

Key Features

  • Technology: The device utilizes advanced 3.3V CMOS technology, offering a perfect balance between speed and power consumption.
  • Bus Interface: It features two 16-bit bus transceivers with 3-state outputs, enabling bidirectional communication between two buses.
  • Direction Control: The direction of data transmission is controlled by the DIR input, while the output enable (OE) input can disable the device's outputs.
  • Speed: The ALVCH series is known for its high-speed operation, and the 74ALVCH16952DGG is no exception, providing efficient data transfer rates that are essential for modern digital systems.
  • Compatibility: It is compatible with JEDEC standard no. 8-1A, ensuring interoperability with other standard logic devices.
  • Package: The device is offered in a 56-pin TSSOP (DGG) package, which is suitable for surface-mount technology (SMT) and provides space-saving advantages on printed circuit boards (PCBs).

Applications

The 74ALVCH16952DGG is ideal for use in a variety of applications where high-speed and low-power are crucial. Typical applications include:

  • High-speed data paths in communication and telecommunication systems.
  • Bus interface or bus extension applications in servers, workstations, and network switches.
  • Data buffering in high-performance computing and storage equipment.
  • Signal gating, where direction control and output enable functions are beneficial.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ALVCH16952DGG is rigorously tested to meet stringent industry standards, ensuring reliable performance in critical systems. For detailed specifications, operational parameters, and application information, customers are encouraged to refer to the official datasheet available from NXP's website or authorized distributors.

You May Also Be Interested in

Samsung
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
ON Semiconductor
Need more? Email Us
Micrel
Lowest to $9.8522
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Analog Devices Inc.
Lowest to $1.9566
Xilinx Inc.
Lowest to $3.2617
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9249 $59.5494
15+ $8.1439 $122.1585
22+ $7.8898 $173.5756
31+ $7.6346 $236.6726
40+ $7.3805 $295.2200
53+ $6.6170 $350.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess