EN
  • EN
  • DE

74ALVT16374DL

Part No 74ALVT16374DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit edge-triggered D-type flip-flop 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130995-74ALVT16374DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT16374DL CAD Model

Description

Overview of the 74ALVT16374DL from NXP

The 74ALVT16374DL is a high-performance, integrated circuit from NXP Semiconductors, designed to meet the demanding requirements of high-speed data communication and processing systems. This 16-bit edge-triggered D-type flip-flop comes from NXP's 'ALVT' series, which is renowned for its low-voltage operation and tolerance to higher supply voltages, making it well-suited for interfacing with 3.3V and 5V systems.

Key Features

  • Technology: The device is built on Advanced Low-Voltage CMOS technology, offering a perfect balance between speed and power consumption.
  • Bus-Hold Data Inputs: It features bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, thus simplifying board design and reducing board space requirements.
  • Edge-Triggered Flip-Flops: All flip-flops are edge-triggered, capturing data on the rising edge of the clock, which ensures reliable and precise data handling.
  • Output Capability: The device can drive 50 Ohm transmission lines at 3.3V, which makes it suitable for driving long lines in communication buses and distribution systems.
  • 3-State Outputs: The 74ALVT16374DL has 3-state outputs, which provide high-impedance states to prevent bus contention and allow for bus arbitration in multiprocessor communication systems.
  • Power Supply: It operates at a supply voltage range of 2.5V to 3.6V, with 5V tolerant inputs and outputs, ensuring compatibility with various logic levels.

Applications

The 74ALVT16374DL is ideal for a wide range of applications, including:

  • High-speed data processing
  • Telecommunications
  • Computers and computer peripherals
  • Networking equipment
  • Industrial control systems

Package and Quality

Enclosed in a robust SSOP48 package, the 74ALVT16374DL ensures a compact footprint while providing ample functionality. NXP's commitment to quality is evident, as each device complies with the highest industry standards for reliability and performance. Whether you're developing advanced communication systems or sophisticated digital electronics, the 74ALVT16374DL from NXP is a reliable and efficient choice for your flip-flop needs.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
Mini-Circuits
RF Transformer
Lowest to $5.7750
Micrel
Lowest to $9.8522
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess