The 74AUP1G157GM is a high-performance, single 2-input multiplexer from NXP Semiconductors, designed for optimal functionality in a compact package. This advanced ultra-low power (AUP) device is part of the 74AUP family, which is known for its low-voltage operation and low-power consumption, making it an ideal choice for battery-operated and portable devices where power efficiency is crucial.
Key Features
- Low Power Consumption: The 74AUP1G157GM operates with a very low static and dynamic power consumption, which is significant for extending battery life in portable applications.
- Wide Supply Voltage Range: It supports a wide supply voltage range from 0.8V to 3.6V, providing design flexibility for various operating environments and compatibility with low-voltage systems.
- High-Speed Operation: Despite its low-power design, the device does not compromise on speed, offering high-speed operation with a typical t<sub>pd of 3.7 ns at V<sub>CC = 3.3 V.
- ESD Protection: The inputs and outputs are equipped with ESD protection, ensuring robust performance and longevity of the device in the face of electrostatic discharges.
- Compact Package: Available in a very small XSON6 package, the 74AUP1G157GM is perfect for space-constrained applications.
Applications
The versatility of the 74AUP1G157GM allows it to be used across a diverse range of applications. It is particularly well-suited for:
- Smartphones and tablets
- Wearable technology
- Portable medical devices
- Energy-efficient and low-power designs
- Industrial control systems
Product Specifications
Parameter
Value
Package
XSON6
Supply Voltage (V<sub>CC)
0.8V - 3.6V
Input Leakage Current (I<sub>off)
±1 µA Max
Propagation Delay (t<sub>pd)
3.7 ns Typ at V<sub>CC = 3.3V
ESD Protection
HBM JESD22-A114F exceeds 2000 V
With its advanced features and specifications, the 74AUP1G157GM by NXP is a superior choice for designers looking to integrate a reliable and efficient multiplexer into their electronic circuits.