EN
  • EN
  • DE

74AVC16836ADGG

Part No 74AVC16836ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 20-bit registered driver with inverted register enable and Dynamic Controlled Outputs (3-State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131130-74AVC16836ADGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC16836ADGG CAD Model

Description

Product Overview: NXP 74AVC16836ADGG

The NXP 74AVC16836ADGG is a high-performance, 20-bit universal bus driver that boasts a wide range of features designed for high-speed interface applications. This integrated circuit is part of NXP's advanced AVC (Advanced Very-low Voltage CMOS) family, which is renowned for its low-power operation and high noise immunity. The device is housed in a TSSOP-56 (Thin Shrink Small Outline Package) that provides a compact footprint while allowing for efficient thermal dissipation and reliable connectivity.

Key Features:

  • Wide Voltage Range: The 74AVC16836ADGG operates at a nominal voltage of 1.2V to 3.6V, making it suitable for a variety of applications that require different power levels.
  • High-Speed Operation: With a maximum clock frequency, this device is capable of supporting high-speed data transfer, which is critical for modern digital systems.
  • Low Power Consumption: The AVC technology ensures that the device operates with minimal power dissipation, contributing to energy-efficient designs.
  • Bus-Hold Function: Integrated bus-hold circuitry on all data inputs eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuits that exceed JESD 22, ensuring reliability and longevity in harsh environments.

Applications:

The 74AVC16836ADGG is ideally suited for a range of applications that require high-speed data transfer and interfacing, including:

  • Communication infrastructure
  • Networking equipment
  • Servers and data centers
  • High-performance computing
  • Signal distribution systems

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the 74AVC16836ADGG is no exception. The device is manufactured using industry-leading techniques to ensure high reliability and performance over its operational lifespan. Engineers and designers can trust this component to deliver consistent performance and to meet the rigorous demands of their electronic systems.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess