EN
  • EN
  • DE
  • IT

74AVC16T245

Part No 74AVC16T245
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit dual supply translating transceiver with configurable voltage translation; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131131-74AVC16T245
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74AVC16T245 CAD Model

Description

Introducing the 74AVC16T245 from NXP Semiconductors

The 74AVC16T245 is a high-performance, dual-supply voltage level translator from the renowned manufacturer NXP Semiconductors. Designed to address the needs of multi-voltage systems, this device ensures seamless communication between circuits operating at different voltage levels. The 74AVC16T245 is particularly well-suited for applications requiring high-speed bidirectional data transfer between a 1.2V to 3.6V bus and a 1.65V to 5.5V bus.

Key Features

  • Wide Voltage Range: The device supports two separate supply voltages, V<sub>CCA and V<sub>CCB, ranging from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side. This enables it to interface between low-voltage and higher-voltage components seamlessly.
  • High-Speed Operation: The 74AVC16T245 is capable of supporting data transfer speeds, making it an ideal choice for high-speed data bus applications.
  • Bi-Directional Interface: Each of the 16-bit channels can be independently configured as either an input or an output, providing a flexible bidirectional interface.
  • Power-Off Protection: Inputs on the B side are protected from damage when V<sub>CCB is at 0V.
  • Bus-Hold Function: The device incorporates a bus-hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors.
  • Low Standby Current: The low standby current consumption contributes to energy efficiency in the system.

Applications

The 74AVC16T245 is highly versatile and can be used in a variety of applications, including:

  • Mobile and handheld devices
  • Computing and data storage
  • Consumer electronics
  • Networking and telecommunications

With its robust design and advanced features, the 74AVC16T245 level translator from NXP Semiconductors is an excellent choice for designers looking to bridge different voltage domains within their digital systems. By ensuring compatibility between devices operating at various voltage levels, this component is a key enabler in modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,340 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess