EN
  • EN
  • DE

74AVC1T45GM

Part No 74AVC1T45GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual supply translating transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131136-74AVC1T45GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AVC1T45GM CAD Model

Description

Introducing the 74AVC1T45GM: Your Dual-Supply Translating Transceiver

The 74AVC1T45GM from NXP Semiconductors is a cutting-edge, dual-supply translating transceiver designed for the seamless transfer of signals between different voltage domains. This high-performance device belongs to the AVC family, well-known for its low-power consumption and high-speed operation, making it an ideal choice for battery-operated portable applications and advanced microprocessor systems.

Key Features:

  • Dual Supply Operation: The 74AVC1T45GM operates with two separate supply voltages, V<sub>CCA and V<sub>CCB, which allows for translation between different logic levels ranging from 1.2V to 3.6V. This feature provides the flexibility needed to interface between today's low-voltage microprocessors and standard logic level peripherals.
  • High-Speed Performance: With a maximum data rate of 380 Mbps, this transceiver is capable of supporting high-speed signal transfer, ensuring that your data moves quickly and efficiently across voltage domains.
  • Low-Power Consumption: Designed with power efficiency in mind, the 74AVC1T45GM boasts an extremely low static and dynamic power consumption, which is crucial for extending the battery life of portable devices.
  • Auto Direction Sensing: The device automatically senses the direction of data flow without the need for a direction control signal, simplifying design and reducing pin count.
  • Robust ESD Protection: It is equipped with Electrostatic Discharge (ESD) protection exceeding JESD 22, ensuring resilience against the common issue of static electricity damage.

Applications:

The versatility of the 74AVC1T45GM makes it suitable for a wide range of applications. Its ability to translate between different logic levels makes it perfect for:

  • Interfacing between different systems within a multi-voltage environment
  • Mobile and portable devices where power efficiency is paramount
  • High-speed data transfer applications such as telecommunications and computing
  • General-purpose logic level translation for mixed-voltage systems

Encased in a small XSON6 package, the 74AVC1T45GM from NXP is designed to occupy minimal board space while delivering maximum functionality. It is the go-to solution for designers looking to bridge the gap between various logic levels without compromising on performance or power consumption.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1328 $50.4640
805+ $0.1243 $100.0615
1,250+ $0.1200 $150.0000
1,800+ $0.1114 $200.5200
2,335+ $0.1071 $250.0785
2,920+ $0.1029 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,461 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess