EN
  • EN
  • DE

74CBTLV3126DS

Part No 74CBTLV3126DS
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1412+
Reference case SSOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713159-74CBTLV3126DS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3126DS CAD Model

Description

The 74CBTLV3126DS from NXP Semiconductors is a high-performance, quad FET bus switch designed with the modern electronics enthusiast and industrial engineer in mind. This component is a part of the Low-Voltage BiCMOS technology (LVT) family, which is known for its low on-resistance and minimal propagation delay.

Key Features

  • Low Voltage Operation: The device operates at a 2.3V to 3.6V range, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • High-Speed Switching: With a typical switch-on time of just 0.25ns, the 74CBTLV3126DS ensures rapid signal transmission, minimizing latency in critical paths.
  • Low Power Consumption: It boasts a quiescent power consumption of only 10µA maximum, which is ideal for power-sensitive applications.
  • 5Ω Switch Connection: The low on-resistance of the switch allows for efficient signal passing with minimal signal distortion or attenuation.
  • ESD Protection: Enhanced ESD protection is integrated into the design, ensuring robustness against electrostatic discharges, which is critical in preventing damage during handling and operation.

Applications

The 74CBTLV3126DS is a versatile component suitable for a variety of applications. It is particularly useful in:

  • Bus isolation and switching
  • Signal gating
  • Backplane driving
  • Hot-swapping and hot-docking operations
  • Level shifting for mixed-voltage systems

Package and Quality

Encased in a slim SOIC-14 package, the 74CBTLV3126DS offers a compact footprint that is valuable in space-constrained applications. NXP's commitment to quality ensures that each device meets rigorous industry standards for reliability and performance.

Conclusion

Whether you are designing a sophisticated data communication system, an efficient power management module, or a cutting-edge consumer electronics product, the 74CBTLV3126DS by NXP provides the performance and reliability you need. Its quick switching capabilities, low power consumption, and robust protection features make it an excellent choice for designers looking to optimize their high-speed digital switching applications.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess