EN
  • EN
  • DE

74HC05PW

Part No 74HC05PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverter with open-drain outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131461-74HC05PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC05PW CAD Model

Description

Product Overview: 74HC05PW

The 74HC05PW is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust design and performance in a wide range of electronic applications. This integrated circuit is part of the 74HC series, which are well-known for their compatibility with TTL (Transistor-Transistor Logic) levels, making them suitable for interfacing with microcontrollers and other digital systems.

Key Features

  • Hex Inverters: The 74HC05PW contains six independent inverters, providing the capability to invert the logic level of six different input signals simultaneously.
  • Open-drain Outputs: Unlike typical CMOS outputs, the open-drain configuration allows for external pull-up resistors to be used, enabling the outputs to interface with higher voltage levels than the chip's supply voltage.
  • Wide Operating Voltage: It operates over a broad voltage range from 2.0V to 6.0V, accommodating various logic level requirements and ensuring compatibility with both 5V and 3.3V logic families.
  • High Noise Immunity: The 74HC05PW boasts an excellent noise immunity characteristic of CMOS devices, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: The device's CMOS technology ensures low quiescent power consumption, which is crucial for battery-operated and power-sensitive applications.

Applications

The versatility of the 74HC05PW makes it suitable for a variety of applications, including:

  • Logic level shifting
  • Waveform generation
  • Signal inversion
  • Power management circuits
  • Interface circuits

Package Information

The 74HC05PW is provided in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, designed for space-saving on PCBs (Printed Circuit Boards). Its compact form factor and surface-mount design make it ideal for high-density electronic assemblies.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC05PW is subjected to rigorous testing and quality control measures to ensure reliable performance in critical applications.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess