EN
  • EN
  • DE

74HC126PW

Part No 74HC126PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131498-74HC126PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC126PW CAD Model

Description

Product Overview: 74HC126PW from NXP

The 74HC126PW is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in a wide range of digital applications. This integrated circuit is part of the 74HC family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels, making it a suitable choice for interfacing with older digital systems as well as modern high-speed microprocessors.

Key Features

  • Quadruple Bus Buffer Gates: The device includes four independent buffer gates with 3-state outputs. This allows for bidirectional data flow with high impedance states, effectively enabling the buffer to disconnect from the bus line when not in use, preventing data contention.
  • High Noise Immunity: The 74HC126PW is designed to exhibit a high degree of immunity to electrical noise, which is critical for maintaining signal integrity in noisy environments or when long bus lines are used.
  • Low Power Consumption: Operating within the CMOS technology spectrum, the device boasts a low power consumption profile, which is ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2.0V to 6.0V, accommodating various logic level requirements and ensuring compatibility with a broad spectrum of digital systems.
  • High-Speed Performance: The 74HC126PW offers high-speed performance, with typical propagation delays significantly lower than traditional CMOS devices, thereby facilitating faster data processing and improved system efficiency.

Applications

The 74HC126PW is suitable for a multitude of applications, including:

  • Bus driver or buffer applications where isolation is necessary
  • Memory address drivers
  • Input/output port drivers
  • Line drivers with 3-state outputs

Package Information

The device is supplied in a TSSOP14 (Thin Shrink Small Outline Package) with a body width of 4.4 mm. This compact form factor is ideal for space-constrained applications and is also amenable to surface-mount technology, facilitating efficient assembly and integration into various electronic systems.

In summary, the 74HC126PW from NXP is a versatile, high-performance buffer gate IC that offers designers the flexibility and reliability required for modern digital circuit design, while also ensuring backward compatibility with legacy systems.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2862 $50.0850
430+ $0.2349 $101.0070
660+ $0.2275 $150.1500
910+ $0.2202 $200.3820
1,175+ $0.2129 $250.1575
1,575+ $0.1908 $300.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess