EN
  • EN
  • DE

74HC14DB

Part No 74HC14DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverting Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131519-74HC14DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC14DB CAD Model

Description

The NXP 74HC14DB is a high-speed Si-gate CMOS device that offers the functionality of six independent Schmitt triggers in a single package. This integrated circuit is designed to provide robust triggering and buffering capabilities with the unique feature of Schmitt-trigger action at all inputs, making it ideal for applications that require noise immunity or shaping of input signals.

Key Features:

  • Voltage Range: The device operates on a wide range of supply voltages from 2V to 6V, accommodating various levels of logic and making it versatile for interfacing with other logic families.
  • High Noise Immunity: The Schmitt-trigger inputs provide a high noise immunity level, ensuring stable and reliable operation even in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed operation, the 74HC14DB is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • High-Speed Performance: The device features typical propagation delays of 8ns when operating at a 5V supply, allowing for fast signal processing in critical timing applications.
  • Output Capability: It can drive up to 10 LSTTL loads, providing sufficient current for a wide range of output requirements.
  • Temperature Range: The 74HC14DB operates over a broad temperature range from -40°C to +125°C, ensuring reliable performance across various environmental conditions.
  • Package Options: The device is available in a standard SO14 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications:

The 74HC14DB is widely used in electronic systems where signal conditioning is necessary. Its applications include:

  • Wave shaping and noise filtering
  • Signal processing
  • Logic circuits
  • Glitch removal
  • Switch debouncing
  • Square wave and pulse generation

With its robust design and versatile features, the NXP 74HC14DB is an essential component for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Samsung
Lowest to $6.5223
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Xilinx Inc.
Lowest to $3.2617
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
765+ $0.0755 $57.7575
1,635+ $0.0707 $115.5945
2,540+ $0.0683 $173.4820
3,645+ $0.0634 $231.0930
4,735+ $0.0610 $288.8350
5,920+ $0.0586 $346.9120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 282,520 pieces
MOQ: 765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess