EN
  • EN
  • DE

74HC154N3

Part No 74HC154N3
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description Hc/uh Series Other Decoder/driver Inverted Output PDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040301-74HC154N3
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC154N3 CAD Model

Description

Product Overview: 74HC154N3 by NXP Semiconductors

The 74HC154N3 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the electronics industry. This particular IC belongs to the 74HC family, known for its high-speed CMOS technology. The 74HC154N3 is a 4-to-16 line decoder/demultiplexer that offers a multitude of features making it suitable for a wide range of applications in the digital domain.

Key Features

  • Type: 4-to-16 Line Decoder/Demultiplexer
  • Package: The device comes in a standard DIP-24 (Dual In-line Package) which is ideal for through-hole PCB mounting.
  • Logic Family: HC
  • Supply Voltage Range: 2 V to 6 V, providing compatibility with TTL levels and the ability to operate with various power supply levels for flexibility in different circuit designs.
  • Operating Temperature: The IC can operate over a wide temperature range, making it suitable for industrial applications.
  • Propagation Delay Time: It features a fast propagation delay time, which is crucial for high-speed operations.

Functionality

The 74HC154N3 decodes a four-bit binary input to one of sixteen mutually exclusive outputs when both the strobe inputs, G1 and G2, are held low. The device features two enable inputs (E1 and E2) which must be at logic level low to enable the device. If either of the enable inputs is high, all sixteen outputs will be high, effectively disabling the device.

Applications

This decoder/demultiplexer is designed for use in high-performance memory-decoding or data-routing applications requiring very short propagation delay times. It is commonly used in:

  • Memory chip selection
  • Data multiplexing
  • Control logic
  • Address decoding in microprocessor systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74HC154N3 is rigorously tested and guaranteed to meet the stringent standards set by the industry. Its robust design ensures stable performance in diverse operating conditions.

Whether you're designing a complex digital system or simply need a reliable decoder/demultiplexer, the 74HC154N3 by NXP Semiconductors is an excellent choice that combines functionality, performance, and quality.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Dell
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess