EN
  • EN
  • DE

74HC299N

Part No 74HC299N
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC UNIV SHIFT REGISTER 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Universal Shift Register
Number of Circuits 8-Bit
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 038991-74HC299N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC299N CAD Model

Description

Product Overview: 74HC299N by NXP

The 74HC299N is a high-performance integrated circuit produced by NXP Semiconductors, designed to cater to the demanding needs of modern digital systems. This versatile 8-bit universal shift/storage register is part of the 74HC (High-speed CMOS) family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.

Constructed with silicon gate CMOS technology, the 74HC299N offers a perfect blend of power efficiency and speed, making it suitable for a wide range of applications in the electronics industry. Its primary function is to shift and store data, which it can do in multiple directions, thanks to its bidirectional shifting capability. This feature is essential for applications requiring flexible data manipulation, such as microprocessors, microcontrollers, and other digital systems that need to perform parallel-to-serial and serial-to-parallel conversions.

The device is equipped with eight D-type flip-flops and features both serial and parallel input/output capabilities. The parallel inputs (P0 to P7) and outputs (Q0 to Q7) allow for direct interfacing with microprocessors, while the serial input (Ds) and output (Qs) enable cascading of multiple registers for extended data handling. The 74HC299N also includes an output enable (OE) pin, which controls the tri-state outputs, providing a high-impedance state when needed and ensuring safe sharing of a data bus.

Additional control inputs, such as Shift/Load (S/L), Clock (CP), and Clear (MR), give users precise control over data operations, allowing for synchronous loading, shifting, and resetting of the register. The clock input is edge-triggered, ensuring accurate timing of data shifts with each clock pulse. The Master Reset (MR) input clears the register, setting all outputs to a low state, which is particularly useful for initializing the system or during error recovery.

The 74HC299N is housed in a standard 20-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping breadboards and final PCB designs. Its operating voltage ranges from 2V to 6V, providing compatibility with various logic levels and ensuring reliable operation across different power supply conditions.

In summary, the 74HC299N from NXP is a highly adaptable and efficient component, ideal for designers looking to implement complex data storage and shifting mechanisms in their digital systems.

You May Also Be Interested in

Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP
Lowest to $1.6374
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Lowest to $64.3239
Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us
NXP / Nexperia
IC UNIV SHIFT REGISTER 20DIP
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH PARITY GENERATORS/CHECKERS
Need more? Email Us
Texas Instruments
18-Bit Registered Transceivers
Lowest to $7.5013

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess